TechVault
FP6808
Description
The FP6808 is a cost-effective system supervisor circuit designed to monitor microprocessor voltage and VDD in digital systems. This device provides a reset signal to the host processor when necessary.
The circuit asserts a reset signal whenever the VDD supply voltage declines below a preset threshold. It keeps reset signal asserted for at least 20ms after VDD has risen above the reset threshold.
The FP6808-N has an open-drain active-low output stage, while FP6808-C has a push-pull active-low output. The FP6808-N’s open-drain output requires a pull-up resistor.
The FP6808 is optimized to reject fast transient glitches on the VDD line. Low supply current makes this device suitable for portable equipment.
Features
- Precision VDD Monitor for 2.5V, 3.0V, 3.3V and 5.0V Supplies
- Precision Monitoring Voltages from 1.6V to 5.0V Available in 100mV Steps
- 20ms Guaranteed Minimum Reset Output Duration
- Low Supply Current
- +-2% High Precision Detection Voltage
- VDD Transient Immunity
- No External Components
- Guaranteed Reset Valid to VDD=1V
- Available in Two Output Configurations
- Open-Drain Output (FP6808-N)
- Push-Pull Output (FP6808-C)
- RoHS Compliant
- Small SOT-23-5 Package
Applications
- Computer
- Battery Powered Equipment
- Microprocessor Power Supply Monitoring
- Controller
- Embedded System
- Automotive