TechVault
Pulsiv OSMIUM Microcontroller
Pulsiv's new method of efficiently converting AC to DC is achieved by using a Pulsiv OSMIUM microcontroller to monitor real-time grid conditions, manage power factor correction (PFC) and regulate a high-voltage DC output to support a wide range of compatible DC-DC converters. It maintains a flat efficiency profile over the full load range and complies with strict EMC/THD regulations. Quality, reliability, performance and availability have been addressed by combining our unique intellectual property with industry-standard devices from carefully selected global tier-1 chip manufacturers.
Features
- 96% Power Factor Correction
- 97.5% Front-End Efficiency (99.5% Peak)
- 90% Efficient at just 2W
- Universal Mains Input Voltage
- Input Voltage Derating Eliminated
- Inrush Current Eliminated
- Output Power from 20W - 250W (higher power levels under development)
- Enables the use of Flybacks to 180W
- Additional Features include Active Bridge Control, Grid Failure Detection, AUX Output, X-Cap Discharge and Hold Up.
Specifications
- 150W Part Number- PSV-AD-150
- 250W Part Number- PSV-AD-250
- Active Bridge (Optional)- Only on 250W
- X-Cap Discharge (Optional)- Only on 250W
- Hold Up (Optional)
- Grid Failure Detection
- Selectable HVDC Output
- Power Consumption Indicator
- QFN24 Package
- -40 to +85 deg C Operating Temperature
- 250/3000pcs Reel Size